U.S. Plastic Corporation Norton Lab & Industrial Blowers 37116

Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".
Description
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Suppliers

Company
Product
Description
Supplier Links
Norton Lab & Industrial Blowers - 37116 - U.S. Plastic Corporation
Lima, OH, USA
Norton Lab & Industrial Blowers
37116
Norton Lab & Industrial Blowers 37116
Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: FRP. RPM: 1725. Horse Power: 1/3. Power Voltage: 115/208-230. Phase: 1. Approximate Shipping Weight: 60 lbs. CFM: 710 - 1,025. Static Pressure: 1-1/4" to 1/4". Overall Dimensions: 18-1/2" L x 15-1/8" W x 16-3/4" H. Round Inlet: 8". Round Outlet: 8".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fans and Blowers (industrial)
Product Number 37116
Product Name Norton Lab & Industrial Blowers
Environment Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details