Essentra Components Rivets 167210069902

Description
"Barbed Fastener 0.059"" ~ 0.354"" (1.50mm ~ 9.00mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"Barbed Fastener 0.059"" ~ 0.354"" (1.50mm ~ 9.00mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC2811-ND - DigiKey
Thief River Falls, MN, United States
"Barbed Fastener 0.059"" ~ 0.354"" (1.50mm ~ 9.00mm) Grip Range Nylon"

"Barbed Fastener 0.059"" ~ 0.354"" (1.50mm ~ 9.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rivets
Product Number RPC2811-ND
Product Name Rivets
Rivet Type Barbed Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-813-200-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-24-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.1090 inch (2.77 mm)
View Details
2 suppliers
Rivets - 2067749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details