Win Source Part Number: 1080247-27MRF06
Category: Hardware, Fasteners, Accessories>Rivets
Series: MicroPlastics
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Head Diameter: 0.250" (6.35mm) 1/4"
Head Height: 0.050" (1.27mm)
Hole Diameter: 0.063" (1.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC10305
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Rivets | Rivets |
| Product Number | 27MRF06 | RPC10305-ND |
| Product Name | Hardware, Fasteners, Accessories - Rivets | Rivets |
| Material | Plastic; Nylon |