Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RIVETS
ESSENTRA COMPONENTS
093012000002 -- RIVETS
Essentra Components
Rivets
093012000002
Description
PUSH-IN RIVET 3.5 X 1.0-5.0
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PUSH-IN RIVET 3.5 X 1.0-5.0
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rivets
145-093012000002-ND
Rivets
145-093012000002-ND
PUSH-IN RIVET 3.5 X 1.0-5.0
PUSH-IN RIVET 3.5 X 1.0-5.0
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rivets
Product Number
145-093012000002-ND
Product Name
Rivets
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Nylon Panel Snap Rivet
3441
Specs
Rivet Type
Panel; Snap
Material
Plastic; Nylon
Body / Shank Diameter
0.0790 inch (2.01 mm)
View Details
2
suppliers
RS Components, Ltd.
Rivets
304086
Specs
Rivet Type
Snap; Snap
Material
Plastic; Nylon
Finish
Plain
View Details
ZAGO Manufacturing Company, Inc.
Six Lobe Sealing Rivets
View Details
Southco
Drive Rivet, Universal Head, 9.5 mm
38-112-21-16
Specs
Rivet Type
Drive
Head Type
Universal
Material
Aluminum
View Details
2
suppliers