Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT CY8C20236A-24LKXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040027-CY8C20236A-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Family Name: CY8C20236 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040027-CY8C20236A-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Family Name: CY8C20236 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT - 040027-CY8C20236A-24LKXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT
040027-CY8C20236A-24LKXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT 040027-CY8C20236A-24LKXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 040027-CY8C20236A-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Family Name: CY8C20236 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 040027-CY8C20236A-24LKXIT
Packaging: Reel - TR
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 13
Program Memory Type: FLASH (8 kB)
Controller Series: CY8C20xx6A
Family Name: CY8C20236
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY8C20236A-24LKXAT; CY8C20236A-24LKXI;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20236A-24LKXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20236A-24LKXIT
IC MCU PSOC 8K FLASH 1K 16QFN

IC MCU PSOC 8K FLASH 1K 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20236A-24LKXIT
8-bit Microcontrollers - MCU CY8C20236A-24LKXIT
8-bit Microcontrollers - MCU 0.0469 MHz to 24 MHz 10 I/O

8-bit Microcontrollers - MCU 0.0469 MHz to 24 MHz 10 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 040027-CY8C20236A-24LKXIT CY8C20236A-24LKXIT CY8C20236A-24LKXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXIT Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 8-bit Microcontrollers - MCU
Life Cycle Stage Active Active
RAM 8 KB 1 KB
ROM Type Flash; FLASH (8 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7504AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details