Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT CY8C20536A-24PVXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080266-CY8C20536A-24 PVXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 36 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080266-CY8C20536A-24 PVXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 36 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT - 080266-CY8C20536A-24PVXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT
080266-CY8C20536A-24PVXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT 080266-CY8C20536A-24PVXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080266-CY8C20536A-24 PVXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 36 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080266-CY8C20536A-24PVXIT
Packaging: Reel - TR
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 36
Program Memory Type: FLASH (8 kB)
Controller Series: CY8C20xx6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20536A-24PVXIT
8-bit Microcontrollers - MCU CY8C20536A-24PVXIT
8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 31 I/O

8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 31 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20536A-24PVXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20536A-24PVXIT
IC MCU PSOC 8K FLASH 1K 48SSOP

IC MCU PSOC 8K FLASH 1K 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080266-CY8C20536A-24PVXIT CY8C20536A-24PVXIT CY8C20536A-24PVXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20536A-24PVXIT 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 8 KB 1 KB
ROM Type Flash; FLASH (8 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers