Silicon Labs Microcontrollers C8051F996-C-GU

Description
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Request a Quote Datasheet
Description
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - C8051F996-C-GU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F996-C-GU-ND
Microcontrollers C8051F996-C-GU-ND
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F996-C-GU - 914634-C8051F996-C-GU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F996-C-GU
914634-C8051F996-C-GU
Embedded - Embedded - Microcontrollers - C8051F996-C-GU 914634-C8051F996-C-GU
Manufacturer: Silicon Labs Win Source Part Number: 914634-C8051F996-C-G U Series: C8051F9xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP Core Processor: CIP-51 8051 Speed: 25MHz Package: Tube Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, Cap Sense, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: C8051F996 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 914634-C8051F996-C-GU
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Tube
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Cap Sense, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: C8051F996
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded Microcontroller MCU - 685-C8051F996-C-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-C8051F996-C-GU
Embedded Microcontroller MCU 685-C8051F996-C-GU
Microcontroller, Product overview: C8051F996-C-GU from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F996-C-GU can be used for catalog matching and distributor lookup.

Microcontroller, Product overview: C8051F996-C-GU from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F996-C-GU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C8051F996-C-GU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F996-C-GU
Microcontrollers C8051F996-C-GU
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F996-C-GU
8-bit Microcontrollers - MCU C8051F996-C-GU
8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, 14ch CapSense, QSOP24

8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, 14ch CapSense, QSOP24

Buy Now Datasheet
Embedded - Microcontrollers - C8051F996-C-GU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F996-C-GU
Embedded - Microcontrollers C8051F996-C-GU
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site Datasheet
MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP - 715-C8051F996-C-GU - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP
715-C8051F996-C-GU
MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP 715-C8051F996-C-GU
MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP

MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP

Supplier's Site
Microcontrollers - C8051F996-C-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F996-C-GU
Microcontrollers C8051F996-C-GU
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C8051F996-C-GU-ND 914634-C8051F996-C-GU 685-C8051F996-C-GU C8051F996-C-GU C8051F996-C-GU C8051F996-C-GU 715-C8051F996-C-GU C8051F996-C-GU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F996-C-GU Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers MCU 8-Bit C8051F99x 8051 CISC 8KB Flash 2.4V 24-Pin QSOP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 10x12b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details