Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21345-24SXIT CY8C21345-24SXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867795-CY8C21345-24S XIT Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SOIC Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867795-CY8C21345-24S XIT Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SOIC Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21345-24SXIT - 867795-CY8C21345-24SXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21345-24SXIT
867795-CY8C21345-24SXIT
Embedded - Embedded - Microcontrollers - CY8C21345-24SXIT 867795-CY8C21345-24SXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867795-CY8C21345-24S XIT Series: PSOC®1 CY8C21xxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SOIC Core Processor: M8C Speed: 24MHz Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.25V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867795-CY8C21345-24SXIT
Series: PSOC®1 CY8C21xxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M8C series Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 28-SOIC
Core Processor: M8C
Speed: 24MHz
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.25V
Family Name: CY8C21345
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21345-24SXIT
8-bit Microcontrollers - MCU CY8C21345-24SXIT
8-bit Microcontrollers - MCU 8Kb Flash 0.51KbSRAM PSoC

8-bit Microcontrollers - MCU 8Kb Flash 0.51KbSRAM PSoC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867795-CY8C21345-24SXIT CY8C21345-24SXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C21345-24SXIT 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers