Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050710-CY8C21123-24S
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Family Name: CY8C21123
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): CY8C21123-24SXI;
Introduction Date: March 15, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
8-bit Microcontrollers - MCU 4K Flsh 256B RAM IND
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 050710-CY8C21123-24SXIT | CY8C21123-24SXIT |
| Product Name | Embedded - Embedded - Microcontrollers - CY8C21123-24SXIT | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Life Cycle Stage | Active | |
| Clock Speed | 24 MHz | |
| RAM | 4 KB | |
| ROM Type | Flash; FLASH |