Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C20546A-24PVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080267-CY8C20546A-24 PVXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: CapSense Controllers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Applications: Capacitive Sensing Standard Package: 30 Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I²C SPI Number of I/O: 36 Program Memory Type: FLASH (16 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20546 Alternative Parts (Cross-Reference): CY8C20546A-24PVXIT; CY8C20546-24PVXI; CY8C20546-24PVXIT; ZGP323LEH4808C; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080267-CY8C20546A-24 PVXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: CapSense Controllers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Applications: Capacitive Sensing Standard Package: 30 Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I²C SPI Number of I/O: 36 Program Memory Type: FLASH (16 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20546 Alternative Parts (Cross-Reference): CY8C20546A-24PVXIT; CY8C20546-24PVXI; CY8C20546-24PVXIT; ZGP323LEH4808C; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 080267-CY8C20546A-24PVXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
080267-CY8C20546A-24PVXI
Integrated Circuits(ICs) 080267-CY8C20546A-24PVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080267-CY8C20546A-24 PVXI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers - Application Specific Series: CapSense Controllers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: 48-BSSOP (0.295" 7.50mm Width) Manufacturer Device Package: 48-SSOP Applications: Capacitive Sensing Standard Package: 30 Operating Supply Voltage: 1.71 V ~ 5.5 V Interface: I²C SPI Number of I/O: 36 Program Memory Type: FLASH (16 kB) RAM Size: 2K x 8 Controller Series: CY8C20xx6A Family Name: CY8C20546 Alternative Parts (Cross-Reference): CY8C20546A-24PVXIT; CY8C20546-24PVXI; CY8C20546-24PVXIT; ZGP323LEH4808C; Introduction Date: March 15, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080267-CY8C20546A-24PVXI
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers - Application Specific
Series: CapSense Controllers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: 48-BSSOP (0.295" 7.50mm Width)
Manufacturer Device Package: 48-SSOP
Applications: Capacitive Sensing
Standard Package: 30
Operating Supply Voltage: 1.71 V ~ 5.5 V
Interface: I²C SPI
Number of I/O: 36
Program Memory Type: FLASH (16 kB)
RAM Size: 2K x 8
Controller Series: CY8C20xx6A
Family Name: CY8C20546
Alternative Parts (Cross-Reference): CY8C20546A-24PVXIT; CY8C20546-24PVXI; CY8C20546-24PVXIT; ZGP323LEH4808C;
Introduction Date: March 15, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Application Specific Microcontrollers - 2015-CY8C20546A-24PVXI-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2015-CY8C20546A-24PVXI-ND
Application Specific Microcontrollers 2015-CY8C20546A-24PVXI-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20546A-24PVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20546A-24PVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20546A-24PVXI
IC MCU 16K FLASH 2K SRAM 48SSOP

IC MCU 16K FLASH 2K SRAM 48SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20546A-24PVXI
8-bit Microcontrollers - MCU CY8C20546A-24PVXI
8-bit Microcontrollers - MCU 1.71V-5.5V CapSense Plus

8-bit Microcontrollers - MCU 1.71V-5.5V CapSense Plus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 080267-CY8C20546A-24PVXI 2015-CY8C20546A-24PVXI-ND CY8C20546A-24PVXI CY8C20546A-24PVXI
Product Name Integrated Circuits(ICs) Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 8-bit Microcontrollers - MCU
Data Bus 8 Bit
RAM 16 KB 2 KB 2 KB
ROM Type Flash; FLASH (16 kB) Flash
Supply Voltage 1.71 to 5.5 volts 1.71 to 5.5 volts 5.5 to 1.71 volts
Serial Interface SPI; I²C SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details