Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60323-PVXCT CY7C60323-PVXCT

Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C60323-PVXCT - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO28

Multifunction Peripheral, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY7C60323-PVXCT - 080230-CY7C60323-PVXCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60323-PVXCT
080230-CY7C60323-PVXCT
Embedded - Embedded - Microcontrollers - CY7C60323-PVXCT 080230-CY7C60323-PVXCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080230-CY7C60323-PVX CT Packaging: Reel - TR Core Processor: M8C Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC16F726-I/SS; CY7C64215-28PVXC; CY7C60113-PVXC; CY7C60323-PVXCT; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080230-CY7C60323-PVXCT
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC16F726-I/SS; CY7C64215-28PVXC; CY7C60113-PVXC; CY7C60323-PVXCT;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60323-PVXCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60323-PVXCT
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60323-PVXCT
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY7C60323-PVXCT
8-bit Microcontrollers - MCU CY7C60323-PVXCT
8-bit Microcontrollers - MCU Wireless enCoRe II 8K Flash 512 RAM IND

8-bit Microcontrollers - MCU Wireless enCoRe II 8K Flash 512 RAM IND

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C60323-PVXCT 080230-CY7C60323-PVXCT CY7C60323-PVXCT CY7C60323-PVXCT
Product Name Embedded - Embedded - Microcontrollers - CY7C60323-PVXCT Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Life Cycle Stage Obsolete Active Removed; Obsolete
Package Type SOP; SSOP; Other; SSOP28 SOP; SSOP; Other; 28-SSOP SOP; Other; 28-SSOP (0.209\", 5.30mm Width)
Data Bus 8 Bit 8 Bit
Clock Speed 12 MHz 12 MHz
RAM 8 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers