Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT CY7C67300-100AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000437-CY7C67300-100 AXIT Packaging: Reel - TR Core Processor: CY16 Applications: USB Host/Peripheral Controller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROM (8 kB) Controller Series: CY7C673xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000437-CY7C67300-100 AXIT Packaging: Reel - TR Core Processor: CY16 Applications: USB Host/Peripheral Controller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROM (8 kB) Controller Series: CY7C673xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT - 000437-CY7C67300-100AXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT
000437-CY7C67300-100AXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT 000437-CY7C67300-100AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000437-CY7C67300-100 AXIT Packaging: Reel - TR Core Processor: CY16 Applications: USB Host/Peripheral Controller Mounting: SMD (SMT) Number of I/O: 32 Program Memory Type: ROM (8 kB) Controller Series: CY7C673xx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000437-CY7C67300-100AXIT
Packaging: Reel - TR
Core Processor: CY16
Applications: USB Host/Peripheral Controller
Mounting: SMD (SMT)
Number of I/O: 32
Program Memory Type: ROM (8 kB)
Controller Series: CY7C673xx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
CY7C67300-100AXIT
16-bit Microcontrollers - MCU CY7C67300-100AXIT
16-bit Microcontrollers - MCU MULTIPORT HOST IND

16-bit Microcontrollers - MCU MULTIPORT HOST IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY7C67300-100AXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY7C67300-100AXIT
IC USB HOST/PERIPH CNTRL 100LQFP

IC USB HOST/PERIPH CNTRL 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000437-CY7C67300-100AXIT CY7C67300-100AXIT CY7C67300-100AXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Removed
RAM 8 KB 16 KB
ROM Type ROM (8 kB)
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details