Silicon Labs Embedded Microcontroller MCU C8051T620-GMR

Description
Microcontroller Product overview: C8051T620-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T620-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microcontroller Product overview: C8051T620-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T620-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
685-C8051T620-GMR
Embedded Microcontroller MCU 685-C8051T620-GMR
Microcontroller Product overview: C8051T620-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T620-GMR can be used for catalog matching and distributor lookup.

Microcontroller Product overview: C8051T620-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T620-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051T620-GMR - 805253-C8051T620-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T620-GMR
805253-C8051T620-GMR
Embedded - Embedded - Microcontrollers - C8051T620-GMR 805253-C8051T620-GMR
Manufacturer: Silicon Labs Win Source Part Number: 805253-C8051T620-GMR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 48 MIPS Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 1.25K x 8 Data Converters: A/D 21x10b Oscillator Type: Internal Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V

Manufacturer: Silicon Labs
Win Source Part Number: 805253-C8051T620-GMR
Packaging: Reel
Mounting Style: SMD
Core Processor: 8051
Speed: 48 MIPS
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 1.25K x 8
Data Converters: A/D 21x10b
Oscillator Type: Internal
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.25V

Buy Now
Microcontrollers - C8051T620-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051T620-GMR-ND
Microcontrollers C8051T620-GMR-ND
8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)

8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T620-GMR
8-bit Microcontrollers - MCU C8051T620-GMR
8-bit Microcontrollers - MCU USB-OTP-16K-ADC-QFN3 2

8-bit Microcontrollers - MCU USB-OTP-16K-ADC-QFN32

Buy Now Datasheet
Microcontrollers - C8051T620-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T620-GMR
Microcontrollers C8051T620-GMR
8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)

8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T620-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T620-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T620-GMR
IC MCU 8BIT 16KB OTP 32QFN

IC MCU 8BIT 16KB OTP 32QFN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
C8051T620-GMR
Embedded - Microcontrollers C8051T620-GMR
IC MCU 8BIT 16KB OTP 32QFN

IC MCU 8BIT 16KB OTP 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051T620-GMR 805253-C8051T620-GMR C8051T620-GMR-ND C8051T620-GMR C8051T620-GMR C8051T620-GMR C8051T620-GMR
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051T620-GMR Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
RAM 1.25 KB 16 KB 1.25 KB 1.25 KB 1.25 KB
Serial Interface I2C, SPI, USB, UART, USART SPI; UART; USART; USB
Package Type Other; QFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details