Silicon Labs 8-bit 8BIT 8KB Embedded Microcontroller MCU C8051F986-C-GUR

Description
IC MCU 8BIT 8KB FLASH 24QSOP Product overview: C8051F986-C-GUR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-C-GUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 24QSOP Product overview: C8051F986-C-GUR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-C-GUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-C8051F986-C-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-C8051F986-C-GUR
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-C8051F986-C-GUR
IC MCU 8BIT 8KB FLASH 24QSOP Product overview: C8051F986-C-GUR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-C-GUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 24QSOP Product overview: C8051F986-C-GUR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F986-C-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051F986-C-GUR - 914633-C8051F986-C-GUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F986-C-GUR
914633-C8051F986-C-GUR
Embedded - Embedded - Microcontrollers - C8051F986-C-GUR 914633-C8051F986-C-GUR
Manufacturer: Silicon Labs Win Source Part Number: 914633-C8051F986-C-G UR Series: C8051F9xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP Core Processor: CIP-51 8051 Speed: 25MHz Package: Reel - TR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: C8051F986 Categories: Integrated Circuits (ICs) Case / Package: 24-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 914633-C8051F986-C-GUR
Series: C8051F9xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CIP-51 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP
Core Processor: CIP-51 8051
Speed: 25MHz
Package: Reel - TR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: C8051F986
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - C8051F986-C-GUR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C8051F986-C-GUR-ND
Microcontrollers C8051F986-C-GUR-ND
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet
Embedded - Microcontrollers - C8051F986-C-GUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F986-C-GUR
Embedded - Microcontrollers C8051F986-C-GUR
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F986-C-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F986-C-GUR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F986-C-GUR
IC MCU 8BIT 8KB FLASH 24QSOP

IC MCU 8BIT 8KB FLASH 24QSOP

Supplier's Site
Microcontrollers - C8051F986-C-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F986-C-GUR
Microcontrollers C8051F986-C-GUR
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F986-C-GUR
8-bit Microcontrollers - MCU C8051F986-C-GUR
8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QSOP24

8-bit Microcontrollers - MCU 8kB/512B RAM, 12b ADC, QSOP24

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051F986-C-GUR 914633-C8051F986-C-GUR C8051F986-C-GUR-ND C8051F986-C-GUR C8051F986-C-GUR C8051F986-C-GUR C8051F986-C-GUR
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051F986-C-GUR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface Enhanced SPI, Enhanced UART, I2C, SMBus SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details