8-bit MCU, 8KB, 25MHz, 17 I/O, I2C, SPI, UART, QFN Product overview: C8051T630-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 25MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 25MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T630-GMR can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 202168-C8051T630-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 17
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB OTP 20QFN
8-bit Microcontrollers - MCU 8kB OTP/768B RAM, 10b ADC, 10b DAC, QFN20 OTP version of F330-GM
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 20-QFN (4x4)
IC MCU 8BIT 8KB OTP 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051T630-GMR | 202168-C8051T630-GMR | C8051T630-GMR | C8051T630-GMR | C8051T630-GMR | C8051T630-GMR |
| Product Name | 8-bit 8KB 25MHz QFN Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051T630-GMR | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.7680 KB | 8 KB | 768 KB | 0.7680 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART, SMBus, 2-Wire | |||||
| Package Type | Other; QFN | Other; 20-QFN (4x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |