Cypress Semiconductor Corp. Integrated Circuits(ICs) CY8C21234-24SXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089002-CY8C21234-24S XI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SOIC Standard Package: 1680 Catalog: PSOC 1 CY8C21x34 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Family Name: CY8C21234 Alternative Parts (Cross-Reference): CY8C21234-24SXIT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089002-CY8C21234-24S XI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SOIC Standard Package: 1680 Catalog: PSOC 1 CY8C21x34 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Family Name: CY8C21234 Alternative Parts (Cross-Reference): CY8C21234-24SXIT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 089002-CY8C21234-24SXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
089002-CY8C21234-24SXI
Integrated Circuits(ICs) 089002-CY8C21234-24SXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089002-CY8C21234-24S XI Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: PSOC1 CY8C21xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SOIC Standard Package: 1680 Catalog: PSOC 1 CY8C21x34 Operating Supply Voltage: 2.4 V ~ 5.25 V Core Size: 8-Bit Connectivity: I²C SPI UART/USART Peripherals: POR PWM WDT Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 28x8b Oscillator Type: Internal Family Name: CY8C21234 Alternative Parts (Cross-Reference): CY8C21234-24SXIT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 089002-CY8C21234-24SXI
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: PSOC1 CY8C21xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Standard Package: 1680
Catalog: PSOC 1 CY8C21x34
Operating Supply Voltage: 2.4 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: I²C SPI UART/USART
Peripherals: POR PWM WDT
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 28x8b
Oscillator Type: Internal
Family Name: CY8C21234
Alternative Parts (Cross-Reference): CY8C21234-24SXIT;
Introduction Date: January 12, 2007
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21234-24SXI
8-bit Microcontrollers - MCU CY8C21234-24SXI
8-bit Microcontrollers - MCU IC MCU 8K FLASH 512B SRAM

8-bit Microcontrollers - MCU IC MCU 8K FLASH 512B SRAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 089002-CY8C21234-24SXI CY8C21234-24SXI
Product Name Integrated Circuits(ICs) 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details