Silicon Labs Microcontrollers C8051F930-G-GM

Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-2618-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2618-ND
Microcontrollers 336-2618-ND
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Industrial 8-bit 25MHz Embedded Microcontroller MCU - 685-C8051F930-G-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 25MHz Embedded Microcontroller MCU
685-C8051F930-G-GM
Industrial 8-bit 25MHz Embedded Microcontroller MCU 685-C8051F930-G-GM
8-Bit MCU, 25MHz, FLASH, 24 I/O, 32-Pin, Industrial Product overview: C8051F930-G-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-G-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, FLASH, 24 I/O, 32-Pin, Industrial Product overview: C8051F930-G-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F930-G-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1187164-C8051F930-G-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1187164-C8051F930-G-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1187164-C8051F930-G-GM
Win Source Part Number: 1187164-C8051F930-G- GM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C8051F9xx Core Processor: 8051 Speed: 25MHz Package: Tube Standard Package: 73 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT Number of I/O: 24 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4.25K x 8 Data Converters: A/D 23x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.9V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2618 Base Product Number: C8051F930

Win Source Part Number: 1187164-C8051F930-G-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F9xx
Core Processor: 8051
Speed: 25MHz
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4.25K x 8
Data Converters: A/D 23x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-2618
Base Product Number: C8051F930

Buy Now Datasheet
Embedded - Microcontrollers - C8051F930-G-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051F930-G-GM
Embedded - Microcontrollers C8051F930-G-GM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051F930-G-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051F930-G-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051F930-G-GM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site
Mcu, 8Bit, 25Mhz, Qfn-32; Product Range Silicon Labs - 74AC8894 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 25Mhz, Qfn-32; Product Range Silicon Labs
74AC8894
Mcu, 8Bit, 25Mhz, Qfn-32; Product Range Silicon Labs 74AC8894
MCU, 8BIT, 25MHZ, QFN-32; Product Range:C8051 Family C8051F9xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 25MHZ, QFN-32; Product Range:C8051 Family C8051F9xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:4.25KB; No. of Pins:32Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - C8051F930-G-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051F930-G-GM
Microcontrollers C8051F930-G-GM
IC MCU 8BIT 64KB FLASH 32QFN

IC MCU 8BIT 64KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F930-G-GM
8-bit Microcontrollers - MCU C8051F930-G-GM
8-bit Microcontrollers - MCU 64kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32

8-bit Microcontrollers - MCU 64kB/4kB RAM, 10b ADC, DC-DC, 0.9V, QFN32

Buy Now Datasheet
Microcontrollers - C8051F930-G-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F930-G-GM
Microcontrollers C8051F930-G-GM
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-2618-ND 685-C8051F930-G-GM 1187164-C8051F930-G-GM C8051F930-G-GM C8051F930-G-GM 74AC8894 C8051F930-G-GM C8051F930-G-GM C8051F930-G-GM
Product Name Microcontrollers Industrial 8-bit 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 25Mhz, Qfn-32; Product Range Silicon Labs Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 23x10b
RAM 4.25 KB 64 KB 4.25 KB 4.25 KB 4.25 KB 4.25 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers