Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI CY8C20247S-24LKXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916517-CY8C20247S-24 LKXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: CY8C20247 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20247S-24LKXI, 2015-CY8C20247S-24LK XI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916517-CY8C20247S-24 LKXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: CY8C20247 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20247S-24LKXI, 2015-CY8C20247S-24LK XI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI - 916517-CY8C20247S-24LKXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI
916517-CY8C20247S-24LKXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI 916517-CY8C20247S-24LKXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916517-CY8C20247S-24 LKXI Series: CapSense® Controllers Operating Temperature Range: -40°C ~ 85°C Core Processor: M8C Package: Tray Package: 16-UFQFN Mounting: Surface Mount Number of I/O: 13 Program Memory Type: FLASH (16kB) Family Name: CY8C20247 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4900 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -CY8C20247S-24LKXI, 2015-CY8C20247S-24LK XI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916517-CY8C20247S-24LKXI
Series: CapSense® Controllers
Operating Temperature Range: -40°C ~ 85°C
Core Processor: M8C
Package: Tray
Package: 16-UFQFN
Mounting: Surface Mount
Number of I/O: 13
Program Memory Type: FLASH (16kB)
Family Name: CY8C20247
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -CY8C20247S-24LKXI, 2015-CY8C20247S-24LKXI

Buy Now Datasheet
Application Specific Microcontrollers - 2015-CY8C20247S-24LKXI-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
2015-CY8C20247S-24LKXI-ND
Application Specific Microcontrollers 2015-CY8C20247S-24LKXI-ND
NO WARRANTY

NO WARRANTY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20247S-24LKXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20247S-24LKXI
IC CAPSENCE SMARTSENCE 16K 16QFN

IC CAPSENCE SMARTSENCE 16K 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20247S-24LKXI
8-bit Microcontrollers - MCU CY8C20247S-24LKXI
8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 916517-CY8C20247S-24LKXI 2015-CY8C20247S-24LKXI-ND CY8C20247S-24LKXI CY8C20247S-24LKXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20247S-24LKXI Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 8-bit Microcontrollers - MCU
RAM 16 KB 2 KB 2 KB
ROM Type Flash; FLASH (16kB) Flash
I/O Ports 13
Package Type Other; 16-QFN (3x3) Other; 16-UFQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers