Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60123-PVXC CY7C60123-PVXC

Description
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO48
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C60123-PVXC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO48

Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY7C60123-PVXC - 080228-CY7C60123-PVXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60123-PVXC
080228-CY7C60123-PVXC
Embedded - Embedded - Microcontrollers - CY7C60123-PVXC 080228-CY7C60123-PVXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080228-CY7C60123-PVX C Packaging: Tube/Rail Core Processor: M8C Number of I/O: 36 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080228-CY7C60123-PVXC
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 36
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-SSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60123-PVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60123-PVXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60123-PVXC
IC MCU 8BIT 8KB FLASH 48SSOP

IC MCU 8BIT 8KB FLASH 48SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY7C60123-PVXC
8-bit Microcontrollers - MCU CY7C60123-PVXC
8-bit Microcontrollers - MCU 8K Flash 256byte RAM 48 COM

8-bit Microcontrollers - MCU 8K Flash 256byte RAM 48 COM

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY7C60123-PVXC 080228-CY7C60123-PVXC CY7C60123-PVXC CY7C60123-PVXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60123-PVXC Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Active Removed
ROM Type Flash Flash; FLASH
Package Type SOP; SSOP; Other; SSOP48 SOP; SSOP; Other; 48-SSOP SSOP
Clock Speed 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details