Silicon Labs 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU C8051T600-GM

Description
8-Bit MCU, 25MHz, 8KB OTP/FLASH, I2C/UART, 8-ADC, QFN Product overview: C8051T600-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T600-GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit MCU, 25MHz, 8KB OTP/FLASH, I2C/UART, 8-ADC, QFN Product overview: C8051T600-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T600-GM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C8051T600-GM is an 8-bit microcontroller from the C8051T60x series, featuring a high-speed 8051 core capable of executing instructions at up to 25 MIPS with a 25 MHz clock. It operates within a supply voltage range of 1.8V to 3.6V and is available in a compact 11-QFN (3x3 mm) package. The device includes 8KB of one-time programmable (OTP) memory and 256 or 128 bytes of internal data RAM. This microcontroller is equipped with various peripherals, including an 8-channel 10-bit ADC, programmable PWM, a temperature sensor, and multiple timers. It supports connectivity through SMBus and UART interfaces, making it suitable for a range of applications. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments. The C8051T600-GM is designed for applications requiring efficient processing and integrated analog features, although it is noted as not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The C8051T600-GM is an 8-bit microcontroller from the C8051T60x series, featuring a high-speed 8051 core capable of executing instructions at up to 25 MIPS with a 25 MHz clock. It operates within a supply voltage range of 1.8V to 3.6V and is available in a compact 11-QFN (3x3 mm) package. The device includes 8KB of one-time programmable (OTP) memory and 256 or 128 bytes of internal data RAM. This microcontroller is equipped with various peripherals, including an 8-channel 10-bit ADC, programmable PWM, a temperature sensor, and multiple timers. It supports connectivity through SMBus and UART interfaces, making it suitable for a range of applications. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments. The C8051T600-GM is designed for applications requiring efficient processing and integrated analog features, although it is noted as not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU
685-C8051T600-GM
8-bit 25MHz 8KB QFN Embedded Microcontroller MCU 685-C8051T600-GM
8-Bit MCU, 25MHz, 8KB OTP/FLASH, I2C/UART, 8-ADC, QFN Product overview: C8051T600-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T600-GM can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 8KB OTP/FLASH, I2C/UART, 8-ADC, QFN Product overview: C8051T600-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T600-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051T600-GM - 865703-C8051T600-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T600-GM
865703-C8051T600-GM
Embedded - Embedded - Microcontrollers - C8051T600-GM 865703-C8051T600-GM
Manufacturer: Silicon Labs Win Source Part Number: 865703-C8051T600-GM Series: C8051T60x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3) Core Processor: 8051 Speed: 25MHz Package: Tube Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 8 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Not For New Designs Family Name: C8051T600 Categories: Integrated Circuits (ICs) Case / Package: 11-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 122 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 865703-C8051T600-GM
Series: C8051T60x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)
Core Processor: 8051
Speed: 25MHz
Package: Tube
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), UART/USART
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051T600
Categories: Integrated Circuits (ICs)
Case / Package: 11-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 122
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 336-1402-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1402-5-ND
Microcontrollers 336-1402-5-ND
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - C8051T600-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051T600-GM
Embedded - Microcontrollers C8051T600-GM
IC MCU 8BIT 8KB OTP 11QFN

IC MCU 8BIT 8KB OTP 11QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T600-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T600-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T600-GM
IC MCU 8BIT 8KB OTP 11QFN

IC MCU 8BIT 8KB OTP 11QFN

Supplier's Site
MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP - 715-C8051T600-GM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP
715-C8051T600-GM
MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP 715-C8051T600-GM
MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP

MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T600-GM
8-bit Microcontrollers - MCU C8051T600-GM
8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU

8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU

Buy Now Datasheet
Microcontrollers - C8051T600-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T600-GM
Microcontrollers C8051T600-GM
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051T600-GM 865703-C8051T600-GM 336-1402-5-ND C8051T600-GM C8051T600-GM 715-C8051T600-GM C8051T600-GM C8051T600-GM
Product Name 8-bit 25MHz 8KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051T600-GM Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit C8051T60x 8051 CISC 8KB EPROM 2.5V/3.3V 14-Pin QFN EP 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2500 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Serial Interface I2C, UART, USART, SMBus, 2-Wire UART; USART I²C; UART; USART; 2-Wire, I2C, SMBus, UART, USART
Package Type Other; QFN Other; 11-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details