Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C20534-12PVXI CY8C20534-12PVXI

Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C20534-12PVXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS, PDSO28

Multifunction Peripheral, CMOS, PDSO28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C20534-12PVXI - 1165781-CY8C20534-12PVXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20534-12PVXI
1165781-CY8C20534-12PVXI
Embedded - Embedded - Microcontrollers - CY8C20534-12PVXI 1165781-CY8C20534-12PVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165781-CY8C20534-12 PVXI Series: PSOC1 CY8C20xxx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 12MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C20534 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY8C20534-12PVXIT; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165781-CY8C20534-12PVXI
Series: PSOC1 CY8C20xxx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 12MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.25 V
Family Name: CY8C20534
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY8C20534-12PVXIT;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20534-12PVXI
8-bit Microcontrollers - MCU CY8C20534-12PVXI
8-bit Microcontrollers - MCU 24 I/O 8K Flash 512B RAM 0.6mm

8-bit Microcontrollers - MCU 24 I/O 8K Flash 512B RAM 0.6mm

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C20534-12PVXI 1165781-CY8C20534-12PVXI CY8C20534-12PVXI
Product Name Embedded - Embedded - Microcontrollers - CY8C20534-12PVXI 8-bit Microcontrollers - MCU
Life Cycle Stage Active
Package Type SOP; SSOP; Other; PG-SSOP-28 SSOP
Data Bus 8 Bit
Clock Speed 12 MHz
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details