Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY7C60323-LTXC CY7C60323-LTXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000408-CY7C60323-LTX C Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA168PA-MU; CY7C60333-LTXC; CY7C60333-LTXCT; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000408-CY7C60323-LTX C Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA168PA-MU; CY7C60333-LTXC; CY7C60333-LTXCT; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY7C60323-LTXC - 000408-CY7C60323-LTXC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY7C60323-LTXC
000408-CY7C60323-LTXC
Embedded - Embedded - Microcontrollers - CY7C60323-LTXC 000408-CY7C60323-LTXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000408-CY7C60323-LTX C Packaging: Tray Core Processor: M8C Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): ATMEGA168PA-MU; CY7C60333-LTXC; CY7C60333-LTXCT; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000408-CY7C60323-LTXC
Packaging: Tray
Core Processor: M8C
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN Exposed Pad (5x5)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): ATMEGA168PA-MU; CY7C60333-LTXC; CY7C60333-LTXCT;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C60323-LTXC - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY7C60323-LTXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY7C60323-LTXC
Integrated Circuits (ICs) - Embedded - Microcontrollers CY7C60323-LTXC
IC MCU 8BIT 8KB FLASH 32QFN

IC MCU 8BIT 8KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY7C60323-LTXC
8-bit Microcontrollers - MCU CY7C60323-LTXC
8-bit Microcontrollers - MCU enCoReIII Lw Voltage

8-bit Microcontrollers - MCU enCoReIII Lw Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000408-CY7C60323-LTXC CY7C60323-LTXC CY7C60323-LTXC CY7C60323-LTXC
Product Name Embedded - Embedded - Microcontrollers - CY7C60323-LTXC Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Life Cycle Stage Active Obsolete Removed
Clock Speed 12 MHz 12 MHz
RAM 8 KB 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details