Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C20324-12LQXIT CY8C20324-12LQXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203194-CY8C20324-12L QXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F394-A-GMR; CY8C20324-12LQXI; CY8C20324-12LQXIT; CY8C20336AN-24LQXI; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203194-CY8C20324-12L QXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F394-A-GMR; CY8C20324-12LQXI; CY8C20324-12LQXIT; CY8C20336AN-24LQXI; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C20324-12LQXIT - 203194-CY8C20324-12LQXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20324-12LQXIT
203194-CY8C20324-12LQXIT
Embedded - Embedded - Microcontrollers - CY8C20324-12LQXIT 203194-CY8C20324-12LQXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203194-CY8C20324-12L QXIT Packaging: Reel - TR Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): C8051F394-A-GMR; CY8C20324-12LQXI; CY8C20324-12LQXIT; CY8C20336AN-24LQXI; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203194-CY8C20324-12LQXIT
Packaging: Reel - TR
Core Processor: M8C
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): C8051F394-A-GMR; CY8C20324-12LQXI; CY8C20324-12LQXIT; CY8C20336AN-24LQXI;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY8C20324-12LQXIT - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20324-12LQXIT
8-bit Microcontrollers - MCU CY8C20324-12LQXIT
8-bit Microcontrollers - MCU 24-Pin PSoC, 20 I/O 8K Fsh,512B RAM

8-bit Microcontrollers - MCU 24-Pin PSoC, 20 I/O 8K Fsh,512B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C20324-12LQXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C20324-12LQXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C20324-12LQXIT
IC MCU 8BIT 8KB FLASH 24SQFN

IC MCU 8BIT 8KB FLASH 24SQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 203194-CY8C20324-12LQXIT CY8C20324-12LQXIT CY8C20324-12LQXIT CY8C20324-12LQXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C20324-12LQXIT 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 12 MHz 12 MHz
RAM 8 KB 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details