Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21345-24PVXAT CY8C21345-24PVXAT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772171-CY8C21345-24P VXAT Series: PSOC1 CY8C21xxx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): Z8F1233HJ020SG; P83C749EBDDB; P87C749EBDDB; Z8F1232HJ020SG; Introduction Date: March 25, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772171-CY8C21345-24P VXAT Series: PSOC1 CY8C21xxx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): Z8F1233HJ020SG; P83C749EBDDB; P87C749EBDDB; Z8F1232HJ020SG; Introduction Date: March 25, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21345-24PVXAT - 772171-CY8C21345-24PVXAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21345-24PVXAT
772171-CY8C21345-24PVXAT
Embedded - Embedded - Microcontrollers - CY8C21345-24PVXAT 772171-CY8C21345-24PVXAT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772171-CY8C21345-24P VXAT Series: PSOC1 CY8C21xxx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 24MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.25 V Family Name: CY8C21345 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): Z8F1233HJ020SG; P83C749EBDDB; P87C749EBDDB; Z8F1232HJ020SG; Introduction Date: March 25, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772171-CY8C21345-24PVXAT
Series: PSOC1 CY8C21xxx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 24MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.25 V
Family Name: CY8C21345
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): Z8F1233HJ020SG; P83C749EBDDB; P87C749EBDDB; Z8F1232HJ020SG;
Introduction Date: March 25, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21345-24PVXAT
8-bit Microcontrollers - MCU CY8C21345-24PVXAT
8-bit Microcontrollers - MCU 24 I/O 8K FLASH 512 SRAM

8-bit Microcontrollers - MCU 24 I/O 8K FLASH 512 SRAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 772171-CY8C21345-24PVXAT CY8C21345-24PVXAT
Product Name Embedded - Embedded - Microcontrollers - CY8C21345-24PVXAT 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details