8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)
8-bit Microcontrollers - MCU 8kB OTP/256B RAM, QFN11 OTP version of F301-GM
IC MCU 8BIT 8KB OTP 11QFN
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3)
IC MCU 8BIT 8KB OTP 11QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T601-GMR-ND | C8051T601-GMR | C8051T601-GMR | C8051T601-GMR | C8051T601-GMR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB | ||||
| ROM Type | OTP | OTP; OTP |