Manufacturer: Silicon Labs
Win Source Part Number: 771126-C8051T326-GMR
Series: C8051T32x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 48 MIPS
Package: 28-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 1.25K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.25 V
Family Name: C8051T326
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): C8051T326-GM;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)
Microcontroller Product overview: C8051T326-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T326-GMR can be used for catalog matching and distributor lookup.
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)
IC MCU 8BIT 16KB OTP 28QFN
8-bit Microcontrollers - MCU USB-OTP-16k-QFN28 OTP version of F326-GM
IC MCU 8BIT 16KB OTP 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 771126-C8051T326-GMR | C8051T326-GMR-ND | 685-C8051T326-GMR | C8051T326-GMR | C8051T326-GMR | C8051T326-GMR | C8051T326-GMR |
| Product Name | Embedded - Embedded - Microcontrollers - C8051T326-GMR | Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 16 KB | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | OTP; OTP | ||||
| Supply Voltage | 1.8 to 5.25 volts | 1.8 to 5.25 volts | 3 volts | 5.25 volts | |||
| I/O Ports | 15 | 15 |