Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers CG6897DST

Description
Win Source Part Number: 986261-CG6897DST Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 3A991B2A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CG6897
Request a Quote
Description
Win Source Part Number: 986261-CG6897DST Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 3A991B2A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CG6897
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 986261-CG6897DST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
986261-CG6897DST
Integrated Circuits (ICs) - Embedded - Microcontrollers 986261-CG6897DST
Win Source Part Number: 986261-CG6897DST Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 3A991B2A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Base Product Number: CG6897

Win Source Part Number: 986261-CG6897DST
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: 3A991B2A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Base Product Number: CG6897

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG6897DST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CG6897DST
Integrated Circuits (ICs) - Embedded - Microcontrollers CG6897DST
SEMICONDUCTOR OTHER

SEMICONDUCTOR OTHER

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CG6897DST
8-bit Microcontrollers - MCU CG6897DST
8-bit Microcontrollers - MCU CG6897DST

8-bit Microcontrollers - MCU CG6897DST

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 986261-CG6897DST CG6897DST CG6897DST
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers