Silicon Labs Microcontrollers C8051T635-GM

Description
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)
Request a Quote Datasheet
Description
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1463-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1463-5-ND
Microcontrollers 336-1463-5-ND
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)

8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 25MHz 2KB QFN Embedded Microcontroller MCU
685-C8051T635-GM
8-bit 25MHz 2KB QFN Embedded Microcontroller MCU 685-C8051T635-GM
8-Bit 8051 MCU, 25MHz, 2KB OTP, QFN-20, I2C, SPI, UART Product overview: C8051T635-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T635-GM can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 25MHz, 2KB OTP, QFN-20, I2C, SPI, UART Product overview: C8051T635-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 2KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 2KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T635-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C8051T635-GM - 914638-C8051T635-GM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T635-GM
914638-C8051T635-GM
Embedded - Embedded - Microcontrollers - C8051T635-GM 914638-C8051T635-GM
Manufacturer: Silicon Labs Win Source Part Number: 914638-C8051T635-GM Series: C8051T63x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4) Core Processor: 8051 Speed: 25MHz Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 17 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Part Status: Not For New Designs Family Name: C8051T635 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Other Part Number: 336-1463-5, C8051T635GM

Manufacturer: Silicon Labs
Win Source Part Number: 914638-C8051T635-GM
Series: C8051T63x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)
Core Processor: 8051
Speed: 25MHz
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Not For New Designs
Family Name: C8051T635
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Other Part Number: 336-1463-5, C8051T635GM

Buy Now Datasheet
Microcontrollers - C8051T635-GM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
C8051T635-GM
Microcontrollers C8051T635-GM
IC MCU 8BIT 2KB OTP 20QFN

IC MCU 8BIT 2KB OTP 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T635-GM
8-bit Microcontrollers - MCU C8051T635-GM
8-bit Microcontrollers - MCU MCU 8051 25 MHz 2 kB OTP LFO 8-bit MCU

8-bit Microcontrollers - MCU MCU 8051 25 MHz 2 kB OTP LFO 8-bit MCU

Buy Now Datasheet
Embedded - Microcontrollers - C8051T635-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051T635-GM
Embedded - Microcontrollers C8051T635-GM
IC MCU 8BIT 2KB OTP 20QFN

IC MCU 8BIT 2KB OTP 20QFN

Supplier's Site Datasheet
Microcontrollers - C8051T635-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T635-GM
Microcontrollers C8051T635-GM
8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)

8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T635-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T635-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T635-GM
IC MCU 8BIT 2KB OTP 20QFN

IC MCU 8BIT 2KB OTP 20QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1463-5-ND 685-C8051T635-GM 914638-C8051T635-GM C8051T635-GM C8051T635-GM C8051T635-GM C8051T635-GM C8051T635-GM
Product Name Microcontrollers 8-bit 25MHz 2KB QFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - C8051T635-GM Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 0.7680 KB 0.7500 KB 2 KB 0.7680 KB 0.7680 KB 768 KB
ROM 2 KB
ROM Type OTP OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details