CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 24-QSOP
CIP-51 8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH 24-QSOP
IC MCU 8BIT 4KB FLASH 24QSOP
8-bit Microcontrollers - MCU 4kB/512B RAM, QSOP24
IC MCU 8BIT 4KB FLASH 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F989-C-GUR-ND | C8051F989-C-GUR | C8051F989-C-GUR | C8051F989-C-GUR | C8051F989-C-GUR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH |