CRYPTO EMBEDDED CONTROLLER 480 K
ARM Microcontrollers - MCU 480 KB SRAM Crypto Embedded Controller
CRYPTO EMBEDDED CONTROLLER 480 K
CRYPTO EMBEDDED CONTROLLER 480 K
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CEC1702Q-C1-SX-TR | CEC1702Q-C1-SX-TR | CEC1702Q-C1-SX-TR | CEC1702Q-C1-SX-TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | ARM Microcontrollers - MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Active | Active | ||
| RAM | 480 KB | 480 KB | ||
| Supply Voltage | 3.46 to 1.71 volts | 1.71 to 3.46 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |