Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C20234-12SXIT CY8C20234-12SXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165766-CY8C20234-12 SXIT Series: PSOC1 CY8C20xxx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 12MHz Package: 16-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C20234 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20234-12SXI; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165766-CY8C20234-12 SXIT Series: PSOC1 CY8C20xxx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 12MHz Package: 16-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C20234 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20234-12SXI; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C20234-12SXIT - 1165766-CY8C20234-12SXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20234-12SXIT
1165766-CY8C20234-12SXIT
Embedded - Embedded - Microcontrollers - CY8C20234-12SXIT 1165766-CY8C20234-12SXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165766-CY8C20234-12 SXIT Series: PSOC1 CY8C20xxx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M8C Speed: 12MHz Package: 16-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, WDT Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.25 V Family Name: CY8C20234 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY8C20234-12SXI; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165766-CY8C20234-12SXIT
Series: PSOC1 CY8C20xxx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M8C
Speed: 12MHz
Package: 16-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.25 V
Family Name: CY8C20234
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY8C20234-12SXI;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20234-12SXIT
8-bit Microcontrollers - MCU CY8C20234-12SXIT
8-bit Microcontrollers - MCU PSoC 8KB FLASH 2.4-5.25V 13 I/O

8-bit Microcontrollers - MCU PSoC 8KB FLASH 2.4-5.25V 13 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165766-CY8C20234-12SXIT CY8C20234-12SXIT
Product Name Embedded - Embedded - Microcontrollers - CY8C20234-12SXIT 8-bit Microcontrollers - MCU
Data Bus 8 Bit
Clock Speed 12 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C164CILMCAKXUMA1 - 793845-C164CILMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 4 KB
View Details
8 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details