8-Bit MCU, 25MHz, FLASH, 57 I/O, 80-Pin PQFP, Industrial Product overview: C8051F964-B-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F964-B-GQR can be used for catalog matching and distributor lookup.
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 80-TQFP (12x12)
Win Source Part Number: 1050955-C8051F964-B-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F9xx
Core Processor: 8051
Speed: 25MHz
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8.25K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
Alternative Parts (Cross-Reference): C8051F960-B-GQ; C8051F968-B-GQ; C8051F962-B-GQ;
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: C8051F964
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 80-TQFP (12x12)
IC MCU 8BIT 64KB FLASH 80TQFP
8-bit Microcontrollers - MCU 64kB/8kB RAM, DC-DC buck, LCD, AES, QFP80
IC MCU 8BIT 64KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051F964-B-GQR | C8051F964-B-GQR-ND | 1050955-C8051F964-B-GQR | C8051F964-B-GQR | C8051F964-B-GQR | C8051F964-B-GQR | C8051F964-B-GQR |
| Product Name | Industrial 8-bit 25MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.8 to 3.8 volts | 1.8 to 3.8 volts | 3.8 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Bits | Other; A/D 16x10b/12b |