COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 000259-COP8SGR728M8/
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 15MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
8-Bit CMOS OTP Based with 32k Memory, Two Comparators, and USART 28-SOIC -40 to 125 Product overview: COP8SGR728M8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, SOIC, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728M8/NOP
8-bit Microcontrollers - MCU 8B CMOS OTP Based w/ 32k Mem
IC MCU 8BIT 32KB OTP 28SOIC
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC
IC MCU 8BIT 32KB OTP 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SGR728M8/NOPB-ND | 000259-COP8SGR728M8/NOPB | 685-COP8SGR728M8/NOPB | COP8SGR728M8/NOPB | COP8SGR728M8/NOPB | COP8SGR728M8/NOPB | COP8SGR728M8/NOPB |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - COP8SGR728M8/NOPB | 8-bit SOIC Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | 15 MHz | |||
| RAM | 0.5120 KB | 32 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 32 KB | ||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |