Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT CY8C20237-24LKXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031778-CY8C20237-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 14 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx7/S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20237-24LKXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031778-CY8C20237-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 14 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx7/S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20237-24LKXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT - 1031778-CY8C20237-24LKXIT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT
1031778-CY8C20237-24LKXIT
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT 1031778-CY8C20237-24LKXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031778-CY8C20237-24 LKXIT Packaging: Reel - TR Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 14 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx7/S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20237-24LKXI; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031778-CY8C20237-24LKXIT
Packaging: Reel - TR
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 14
Program Memory Type: FLASH (8 kB)
Controller Series: CY8C20xx7/S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY8C20237-24LKXI;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20237-24LKXIT
8-bit Microcontrollers - MCU CY8C20237-24LKXIT
8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20237-24LKXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20237-24LKXIT
IC CAPSENCE 8K FLASH 16QFN

IC CAPSENCE 8K FLASH 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031778-CY8C20237-24LKXIT CY8C20237-24LKXIT CY8C20237-24LKXIT
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20237-24LKXIT 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 8 KB 1 KB
ROM Type Flash; FLASH (8 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers