Win Source Part Number: 1015049-C8051F901-D-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C8051F9xx
Core Processor: 8051
Speed: 25MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 15x10b
Oscillator Type: Internal
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: -C8051F901-D
Base Product Number: C8051F901
Product Status: Not For New Designs
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Microcontroller, CMOS, Product overview: C8051F901-D-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F901-D-GM can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 24QFN
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
IC MCU 8BIT 8KB FLASH 24QFN
8-bit Microcontrollers - MCU 8kB/768B RAM, 10b ADC, DC-DC, 0.9V, QFN24
IC MCU 8BIT 8KB FLASH 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1015049-C8051F901-D-GM | C8051F901-D-GM-ND | 685-C8051F901-D-GM | C8051F901-D-GM | C8051F901-D-GM | C8051F901-D-GM | C8051F901-D-GM | C8051F901-D-GM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 1.8 to ? volts | 0.9000 to 3.6 volts | 3.6 volts |