8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)
IC MCU 8BIT 16KB OTP 24QFN
8-bit Microcontrollers - MCU MCU 8051 25 MHz 16 kB OTP 8-bit MCU
IC MCU 8BIT 16KB OTP 24QFN
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4)
IC MCU 8BIT 16KB OTP 24QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1438-5-ND | C8051T617-GM | C8051T617-GM | C8051T617-GM | C8051T617-GM | C8051T617-GM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | 1.25 KB | ||
| ROM | 16 KB | |||||
| ROM Type | OTP | OTP; OTP | OTP; OTP |