Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C20334-12LQXI CY8C20334-12LQXI

Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet
Description
Multifunction Peripheral, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY8C20334-12LQXI - Rochester Electronics
Newburyport, MA, United States
Multifunction Peripheral, CMOS

Multifunction Peripheral, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - CY8C20334-12LQXI - 124790-CY8C20334-12LQXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C20334-12LQXI
124790-CY8C20334-12LQXI
Embedded - Embedded - Microcontrollers - CY8C20334-12LQXI 124790-CY8C20334-12LQXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 124790-CY8C20334-12L QXI Packaging: Tray Core Processor: M8C Number of I/O: 20 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 124790-CY8C20334-12LQXI
Packaging: Tray
Core Processor: M8C
Number of I/O: 20
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20334-12LQXI
8-bit Microcontrollers - MCU CY8C20334-12LQXI
8-bit Microcontrollers - MCU 20 I/O 8K FLASH 512B RAM

8-bit Microcontrollers - MCU 20 I/O 8K FLASH 512B RAM

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY8C20334-12LQXI 124790-CY8C20334-12LQXI CY8C20334-12LQXI
Product Name Embedded - Embedded - Microcontrollers - CY8C20334-12LQXI 8-bit Microcontrollers - MCU
Life Cycle Stage Obsolete Active
Package Type Other; LCC24 Other; 24-QFN-EP (4x4)
Data Bus 8 Bit
Clock Speed 12 MHz
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details