16-bit Microcontrollers - MCU LCD DIVIDER CIRCUIT
IC MCU 16BIT 128KB FLASH 120TQFP
Xstormy16 - Microcontroller IC 16-Bit 4.2MHz 128KB (128K x 8) FLASH
IC MCU 16BIT 128KB FLASH 120TQFP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C88F83B0AU-TC-H | C88F83B0AU-TC-H | C88F83B0AU-TC-H | C88F83B0AU-TC-H |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 4.2 MHz | 4.2 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 20 |