CRYPTO EMBEDDED CONTROLLER 480 K
CRYPTO EMBEDDED CONTROLLER 480 K
CRYPTO EMBEDDED CONTROLLER 480 K
ARM Microcontrollers - MCU Crypto EmbeddedContr 480 KB Total SRAM
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CEC1702Q-B1-SX | CEC1702Q-B1-SX | CEC1702Q-B1-SX | CEC1702Q-B1-SX |
| Product Name | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | ARM Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| RAM | 480 KB | 480 KB | ||
| Supply Voltage | 1.71 to 3.46 volts | 3.46 to 1.71 volts | ||
| Serial Interface | I²C; SPI; UART; I²C, SPI, UART |