The C8051F911-D-GUR is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-speed 8051 core capable of executing up to 25 MIPS at a 25 MHz clock frequency. It operates within a supply voltage range of 0.9 to 3.6 V and offers ultra-low power consumption, with active mode current as low as 160 µA/MHz and sleep modes consuming between 10 nA and 600 nA depending on the configuration. This microcontroller includes 16 kB of in-system programmable Flash memory and 768 bytes of RAM. It is equipped with a 12-bit or 10-bit Analog to Digital Converter (ADC) with a maximum throughput of 300 ksps in 10-bit mode and features such as an on-chip voltage reference and programmable gain amplifier. The device supports multiple digital peripherals, including two SPI interfaces, a UART, and an SMBus, along with 16 general-purpose I/O ports. Additional features include built-in temperature sensing, two comparators with programmable hysteresis, and a flexible interrupt system. The C8051F911-D-GUR is available in a compact 24-pin QFN or QSOP package, making it suitable for space-constrained applications. Its operational temperature range is from -40 to +85 °C, making it versatile for various environmental conditions.
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
8051 C8051F9xx Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 24-QSOP
IC MCU 8BIT 16KB FLASH 24QSOP
8-bit Microcontrollers - MCU 16kB/768B RAM, 10b ADC, DC-DC, 0.9V, QSOP24
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F911-D-GUR-ND | C8051F911-D-GUR | C8051F911-D-GUR | C8051F911-D-GUR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x10b | |||
| RAM | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |