Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI CY8C20236A-24LKXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013530-CY8C20236A-24 LKXI Packaging: Tray Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXIT; CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013530-CY8C20236A-24 LKXI Packaging: Tray Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXIT; CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI - 013530-CY8C20236A-24LKXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI
013530-CY8C20236A-24LKXI
Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI 013530-CY8C20236A-24LKXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013530-CY8C20236A-24 LKXI Packaging: Tray Core Processor: M8C Applications: Capacitive Sensing Mounting: SMD (SMT) Number of I/O: 13 Program Memory Type: FLASH (8 kB) Controller Series: CY8C20xx6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.71 V to 5.5 V Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): CY8C20236A-24LKXIT; CY8C20236A-24LKXAT; CY8C20236A-24LKXI; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013530-CY8C20236A-24LKXI
Packaging: Tray
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 13
Program Memory Type: FLASH (8 kB)
Controller Series: CY8C20xx6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): CY8C20236A-24LKXIT; CY8C20236A-24LKXAT; CY8C20236A-24LKXI;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C20236A-24LKXI
8-bit Microcontrollers - MCU CY8C20236A-24LKXI
8-bit Microcontrollers - MCU 1.71V-5.5V CapSense

8-bit Microcontrollers - MCU 1.71V-5.5V CapSense

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
CY8C20236A-24LKXI
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CY8C20236A-24LKXI
MCU 8K FLASH 1K SRAM 16QFN

MCU 8K FLASH 1K SRAM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 013530-CY8C20236A-24LKXI CY8C20236A-24LKXI CY8C20236A-24LKXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CY8C20236A-24LKXI 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Active
RAM 8 KB 1 KB
ROM Type Flash; FLASH (8 kB)
Supply Voltage 1.71 to 5.5 volts 5.5 to 1.71 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers