Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080269-CY8C20646A-24
Packaging: Reel - TR
Core Processor: M8C
Applications: Capacitive Sensing
Mounting: SMD (SMT)
Number of I/O: 36
Program Memory Type: FLASH (16 kB)
Controller Series: CY8C20xx6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 1.71 V to 5.5 V
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MCU PSOC 16K FLASH 2K 48QFN
MCU 8-bit CY8Cxxx M8C CISC 16KB Flash 1.8V/2.5V/3.3V/5V 48-Pin QFN EP T/R
8-bit Microcontrollers - MCU 0.75 MHz to 24 MHz 33 I/O
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 080269-CY8C20646A-24LTXIT | CY8C20646A-24LTXIT | 217-CY8C20646A-24LTXIT | CY8C20646A-24LTXIT |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - CY8C20646A-24LTXIT | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | MCU 8-bit CY8Cxxx M8C CISC 16KB Flash 1.8V/2.5V/3.3V/5V 48-Pin QFN EP T/R | 8-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Removed | Active | |
| RAM | 16 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH (16 kB) | Flash | ||
| Supply Voltage | 1.71 to 5.5 volts | 5.5 to 1.71 volts | 3 volts | |
| I/O Ports | 36 |