Silicon Labs 8-bit 48MHz 16KB 1.25KB Embedded Microcontroller MCU C8051T321-GMR

Description
8-bit 8051 MCU, 48MHz, 16KB OTP, 1.25KB RAM, QFN, 21 I/O Product overview: C8051T321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 16KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 16KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T321-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit 8051 MCU, 48MHz, 16KB OTP, 1.25KB RAM, QFN, 21 I/O Product overview: C8051T321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 16KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 16KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T321-GMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 48MHz 16KB 1.25KB Embedded Microcontroller MCU
685-C8051T321-GMR
8-bit 48MHz 16KB 1.25KB Embedded Microcontroller MCU 685-C8051T321-GMR
8-bit 8051 MCU, 48MHz, 16KB OTP, 1.25KB RAM, QFN, 21 I/O Product overview: C8051T321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 16KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 16KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T321-GMR can be used for catalog matching and distributor lookup.

8-bit 8051 MCU, 48MHz, 16KB OTP, 1.25KB RAM, QFN, 21 I/O Product overview: C8051T321-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48MHz, 16KB, 1.25KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48MHz, 16KB, 1.25KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T321-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-4456-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4456-2-ND
Microcontrollers 336-4456-2-ND
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

Buy Now Datasheet
Microcontrollers - 336-4456-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-4456-1-ND
Microcontrollers 336-4456-1-ND
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051T321-GMR - 1027539-C8051T321-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051T321-GMR
1027539-C8051T321-GMR
Embedded - Embedded - Microcontrollers - C8051T321-GMR 1027539-C8051T321-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1027539-C8051T321-GM R Packaging: Reel - TR Core Processor: 8051 Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Data Converters: A/D 21x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (5x5) Speed(Frequency): 48 MIPS Supply Voltage - Operating: 1.8 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial Quantity per package: 1,500

Manufacturer: Silicon Labs
Win Source Part Number: 1027539-C8051T321-GMR
Packaging: Reel - TR
Core Processor: 8051
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 21x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (5x5)
Speed(Frequency): 48 MIPS
Supply Voltage - Operating: 1.8 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety, Industrial
Quantity per package: 1,500

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C8051T321-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C8051T321-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers C8051T321-GMR
IC MCU 8BIT 16KB OTP 28QFN

IC MCU 8BIT 16KB OTP 28QFN

Supplier's Site
Embedded - Microcontrollers - C8051T321-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C8051T321-GMR
Embedded - Microcontrollers C8051T321-GMR
IC MCU 8BIT 16KB OTP 28QFN

IC MCU 8BIT 16KB OTP 28QFN

Supplier's Site Datasheet
Microcontrollers - C8051T321-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051T321-GMR
Microcontrollers C8051T321-GMR
8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

8051 C8051T32x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 28-QFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051T321-GMR
8-bit Microcontrollers - MCU C8051T321-GMR
8-bit Microcontrollers - MCU USB-OTP-16k-ADC-QFN2 8 OTP version of F321-GM

8-bit Microcontrollers - MCU USB-OTP-16k-ADC-QFN28 OTP version of F321-GM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-C8051T321-GMR 336-4456-2-ND 1027539-C8051T321-GMR C8051T321-GMR C8051T321-GMR C8051T321-GMR C8051T321-GMR
Product Name 8-bit 48MHz 16KB 1.25KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - C8051T321-GMR Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.25 KB 1.25 KB 16 KB 1.25 KB 1.25 KB
Supply Voltage 3 volts 1.8 to 5.25 volts 1.8 to 5.25 volts 5.25 volts
Serial Interface I2C, SPI, USB, UART, USART SPI; UART; USART; USB
Package Type Other; QFN Other; 28-VFQFN Exposed Pad Other; 28-QFN (5x5) Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details