Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322499-CY8C21334-12
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: M8C
Speed: 12MHz
Standard Package: 1,320
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 28x8b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: CYPCYPCY8C21334-12PV
Base Product Number: CY8C21334
RoHS Status: ROHS3 Compliant
8-bit Microcontrollers - MCU 16 I/O 8K Flash 512 bytes RAM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322499-CY8C21334-12PVXE | CY8C21334-12PVXE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | |
| Clock Speed | 12 MHz | |
| RAM | 8 KB | |
| ROM Type | Flash; FLASH |