8-Bit MCU, 25MHz, 8KB OTP/FLASH, I2C, UART, SOIC-14 Product overview: C8051T600-GS from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051T600-GS can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 1027543-C8051T600-GS
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 8
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 14-SOIC
IC MCU 8BIT 8KB OTP 14SOIC
8-bit Microcontrollers - MCU OPT EPROM 8051 25 MHz 8 kB 8-bit MCU
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 14-SOIC
IC MCU 8BIT 8KB OTP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-C8051T600-GS | 1027543-C8051T600-GS | 336-1403-5-ND | C8051T600-GS | C8051T600-GS | C8051T600-GS | C8051T600-GS |
| Product Name | 8-bit 25MHz 8KB SOIC Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - C8051T600-GS | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.2500 KB | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, UART, USART, SMBus, 2-Wire | UART; USART | |||||
| Package Type | Other; SOIC | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; 14-SOIC (0.154\", 3.90mm Width) |