8051 C8051T61x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 32-LQFP (7x7)
IC MCU 8BIT 8KB OTP 32LQFP
8-bit Microcontrollers - MCU MCU 8051 25 MHz 8 kB OTP 8-bit MCU
8051 C8051T61x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 32-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-1439-ND | C8051T612-GQ | C8051T612-GQ | C8051T612-GQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 21x10b | |||
| RAM | 1.25 KB | 1.25 KB | ||
| ROM | 8 KB |