Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21534B-24PVXI CY8C21534B-24PVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165793-CY8C21534B-2 4PVXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165793-CY8C21534B-2 4PVXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21534B-24PVXI - 1165793-CY8C21534B-24PVXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21534B-24PVXI
1165793-CY8C21534B-24PVXI
Embedded - Embedded - Microcontrollers - CY8C21534B-24PVXI 1165793-CY8C21534B-24PVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165793-CY8C21534B-2 4PVXI Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1165793-CY8C21534B-24PVXI
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21534B-24PVXI
8-bit Microcontrollers - MCU CY8C21534B-24PVXI
8-bit Microcontrollers - MCU M8C 8bit 24MHz 8KB

8-bit Microcontrollers - MCU M8C 8bit 24MHz 8KB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY8C21534B-24PVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY8C21534B-24PVXI
Integrated Circuits (ICs) - Embedded - Microcontrollers CY8C21534B-24PVXI
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1165793-CY8C21534B-24PVXI CY8C21534B-24PVXI CY8C21534B-24PVXI
Product Name Embedded - Embedded - Microcontrollers - CY8C21534B-24PVXI 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Active
Clock Speed 24 MHz
RAM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details