8051 C8051T60x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) OTP 11-QFN (3x3)
IC MCU 8BIT 4KB OTP 11QFN
8-bit Microcontrollers - MCU 4kB OTP/256B RAM, 8b ADC, QFN11
8051 C8051T60x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) OTP 11-QFN (3x3)
IC MCU 8BIT 4KB OTP 11QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051T602-GMR-ND | C8051T602-GMR | C8051T602-GMR | C8051T602-GMR | C8051T602-GMR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 4 KB |