Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - CY8C21534-12PVXE CY8C21534-12PVXE

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031803-CY8C21534-12 PVXE Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031803-CY8C21534-12 PVXE Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CY8C21534-12PVXE - 1031803-CY8C21534-12PVXE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CY8C21534-12PVXE
1031803-CY8C21534-12PVXE
Embedded - Embedded - Microcontrollers - CY8C21534-12PVXE 1031803-CY8C21534-12PVXE
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031803-CY8C21534-12 PVXE Packaging: Tube/Rail Core Processor: M8C Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 28x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 5.25 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031803-CY8C21534-12PVXE
Packaging: Tube/Rail
Core Processor: M8C
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 5.25 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
CY8C21534-12PVXE
8-bit Microcontrollers - MCU CY8C21534-12PVXE
8-bit Microcontrollers - MCU 8K Flash 0.5K SRAM PSoC

8-bit Microcontrollers - MCU 8K Flash 0.5K SRAM PSoC

Buy Now Datasheet
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP - 217-CY8C21534-12PVXE - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP
217-CY8C21534-12PVXE
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP 217-CY8C21534-12PVXE
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP

MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031803-CY8C21534-12PVXE CY8C21534-12PVXE 217-CY8C21534-12PVXE
Product Name Embedded - Embedded - Microcontrollers - CY8C21534-12PVXE 8-bit Microcontrollers - MCU MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 5V Automotive 28-Pin SSOP
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 12 MHz
RAM 8 KB 0.5120 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details