8051 C8051F86x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 16SOIC
8-bit Microcontrollers - MCU 4KB/512B RAM, ADC, SOIC16
IC MCU 8BIT 4KB FLASH 16SOIC
8051 C8051F86x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | C8051F861-C-IS-ND | C8051F861-C-IS | C8051F861-C-IS | C8051F861-C-IS | C8051F861-C-IS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 4 KB |